Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1455NC1601

Description
Key Features: Designed to house P.C. boards or equipment - for easy enclosure mounting to aluminum channel. Two versions to choose from (open bezel with metal endplates OR solid ABS plastic bezel ). Sized for P.C. boards with 92mm (min.) to 98mm (max.) width. Enclosures will not accept & were not designed for 100mm wide eurocard. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged one piece body - constructed from extruded aluminum with a minimum thickness of .09” (2.29 mm). Extruded body & aluminum endplates (on metal endplate version) are clear anodized. Open bezel - metal endplate version includes eight (8) clear zinc plated assembly screws. NOTE: Recommended screw torque is 5 lbf/in Solid bezel version includes eight (8) black assembly screws. NOTE: Recommended screw torque is 5 lbf/in. 1455NC Accessories T-Nut 1455TNUT T-Nut W/ Spring 1455TSNUT Flange Brackets 1455NCFL T-Bolt Kit 1455TBOLT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Enclosure with Metal End Panels - Enclosure With Plastic End Panels - Length - Width - Height 1455NC1201 - 1455NC1202 - 4.72 4.06 2.09 1455NC1601 - 1455NC1602 - 6.30 4.06 2.09 1455NC2201 - 1455NC2202 - 8.66 4.06 2.09
Request a Quote Datasheet
Description
Key Features: Designed to house P.C. boards or equipment - for easy enclosure mounting to aluminum channel. Two versions to choose from (open bezel with metal endplates OR solid ABS plastic bezel ). Sized for P.C. boards with 92mm (min.) to 98mm (max.) width. Enclosures will not accept & were not designed for 100mm wide eurocard. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged one piece body - constructed from extruded aluminum with a minimum thickness of .09” (2.29 mm). Extruded body & aluminum endplates (on metal endplate version) are clear anodized. Open bezel - metal endplate version includes eight (8) clear zinc plated assembly screws. NOTE: Recommended screw torque is 5 lbf/in Solid bezel version includes eight (8) black assembly screws. NOTE: Recommended screw torque is 5 lbf/in. 1455NC Accessories T-Nut 1455TNUT T-Nut W/ Spring 1455TSNUT Flange Brackets 1455NCFL T-Bolt Kit 1455TBOLT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Enclosure with Metal End Panels - Enclosure With Plastic End Panels - Length - Width - Height 1455NC1201 - 1455NC1202 - 4.72 4.06 2.09 1455NC1601 - 1455NC1602 - 6.30 4.06 2.09 1455NC2201 - 1455NC2202 - 8.66 4.06 2.09
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1455NC1601 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1455NC1601
Small Enclosures - Extruded Enclosures 1455NC1601
Key Features: Designed to house P.C. boards or equipment - for easy enclosure mounting to aluminum channel. Two versions to choose from (open bezel with metal endplates OR solid ABS plastic bezel ). Sized for P.C. boards with 92mm (min.) to 98mm (max.) width. Enclosures will not accept & were not designed for 100mm wide eurocard. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged one piece body - constructed from extruded aluminum with a minimum thickness of .09” (2.29 mm). Extruded body & aluminum endplates (on metal endplate version) are clear anodized. Open bezel - metal endplate version includes eight (8) clear zinc plated assembly screws. NOTE: Recommended screw torque is 5 lbf/in Solid bezel version includes eight (8) black assembly screws. NOTE: Recommended screw torque is 5 lbf/in. 1455NC Accessories T-Nut 1455TNUT T-Nut W/ Spring 1455TSNUT Flange Brackets 1455NCFL T-Bolt Kit 1455TBOLT Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Enclosures Units shown: inch. Switch units to: mm Enclosure with Metal End Panels - Enclosure With Plastic End Panels - Length - Width - Height 1455NC1201 - 1455NC1202 - 4.72 4.06 2.09 1455NC1601 - 1455NC1602 - 6.30 4.06 2.09 1455NC2201 - 1455NC2202 - 8.66 4.06 2.09

Key Features:

  • Designed to house P.C. boards or equipment - for easy enclosure mounting to aluminum channel.
  • Two versions to choose from (open bezel with metal endplates OR solid ABS plastic bezel ).
  • Sized for P.C. boards with 92mm (min.) to 98mm (max.) width. Enclosures will not accept & were not designed for 100mm wide eurocard.
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body.
  • Rugged one piece body - constructed from extruded aluminum with a minimum thickness of .09” (2.29 mm).
  • Extruded body & aluminum endplates (on metal endplate version) are clear anodized.
  • Open bezel - metal endplate version includes eight (8) clear zinc plated assembly screws. NOTE: Recommended screw torque is 5 lbf/in
  • Solid bezel version includes eight (8) black assembly screws. NOTE: Recommended screw torque is 5 lbf/in.

1455NC Accessories


T-Nut
1455TNUT
T-Nut W/ Spring
1455TSNUT
Flange Brackets
1455NCFL
T-Bolt Kit
1455TBOLT

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Enclosures

Units shown: inch. Switch units to: mm


Enclosure with Metal End Panels - Enclosure With Plastic End Panels - Length - Width - Height
1455NC1201 - 1455NC1202 - 4.72 4.06 2.09
1455NC1601 - 1455NC1602 - 6.30 4.06 2.09
1455NC2201 - 1455NC2202 - 8.66 4.06 2.09

Supplier's Site
Boxes - HM2974-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum with Plastic Bezels Natural End Panel(s) 6.299"" L x 4.055"" W (159.99mm x 103.00mm) X 2.087"" (53.00mm)"

"Box Metal, Aluminum with Plastic Bezels Natural End Panel(s) 6.299"" L x 4.055"" W (159.99mm x 103.00mm) X 2.087"" (53.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1455NC1601 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1455NC1601
Enclosures, Boxes, & Cases 1455NC1601
1455NC 160mm CHANNELMOUNT CASE

1455NC 160mm CHANNELMOUNT CASE

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455NC1601 HM2974-ND 1455NC1601
Product Name Small Enclosures - Extruded Enclosures Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
Depth 2.09 inch (53.09 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16S12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418MR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 36 inch (914 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1401C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 10 inch (254 mm)
View Details
4 suppliers