Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 14S8

Description
TERMINAL BRACKET L6
Request a Quote Datasheet
Description
TERMINAL BRACKET L6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 14S8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
14S8
Enclosures Accessories and Hardware 14S8
TERMINAL BRACKET L6

TERMINAL BRACKET L6

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
14S8
Electrical Enclosure Accessories 14S8
Electrical Enclosure Accessories Terminal Strap 6.19" Length

Electrical Enclosure Accessories Terminal Strap 6.19" Length

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 14S8 14S8
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details