Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 14R1513

Description
INNER PANEL FOR 16X14
Request a Quote Datasheet
Description
INNER PANEL FOR 16X14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 14R1513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
14R1513
Enclosures Accessories and Hardware 14R1513
INNER PANEL FOR 16X14

INNER PANEL FOR 16X14

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
14R1513
Electrical Enclosure Accessories 14R1513
Electrical Enclosure Accessories Steel Inner Panel 14.75x12.88" NEMA4X

Electrical Enclosure Accessories Steel Inner Panel 14.75x12.88" NEMA4X

Buy Now Datasheet
HMND Enclosure Panels - 14R1513 - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Enclosure Panels
14R1513
HMND Enclosure Panels 14R1513
Inner Panel, 14.75in.x12.88in., Steel

Inner Panel, 14.75in.x12.88in., Steel

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 14R1513 14R1513 14R1513
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories HMND Enclosure Panels
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - Extruded Enclosures - 1455A1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
4 suppliers
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details