Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 14R1509

Description
INNER PANEL FOR 16X10
Request a Quote
Description
INNER PANEL FOR 16X10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 14R1509 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
14R1509
Enclosures Accessories and Hardware 14R1509
INNER PANEL FOR 16X10

INNER PANEL FOR 16X10

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 14R1509
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 184937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 8.66 inch (220 mm)
Depth 4.21 inch (107 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY36 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers