Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 14R1109

Description
INNER PANEL FOR 12X10
Request a Quote Datasheet
Description
INNER PANEL FOR 12X10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 14R1109 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
14R1109
Enclosures Accessories and Hardware 14R1109
INNER PANEL FOR 12X10

INNER PANEL FOR 12X10

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
14R1109
Electrical Enclosure Accessories 14R1109
Electrical Enclosure Accessories Steel Inner Panel 10.75 x 8.88" NEMA4X

Electrical Enclosure Accessories Steel Inner Panel 10.75 x 8.88" NEMA4X

Buy Now Datasheet
HMND Enclosure Panels - 14R1109 - Galco Industrial Electronics
Madison Heights, MI, United States
HMND Enclosure Panels
14R1109
HMND Enclosure Panels 14R1109
Inner Panel, 10.75in.x8.88in., Steel

Inner Panel, 10.75in.x8.88in., Steel

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 14R1109 14R1109 14R1109
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories HMND Enclosure Panels
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 137-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Custom Enclosures -  - AirClean Systems
AirClean Systems
Specs
Type Consolet Enclosures
Shape Rectangular
Mounting Type Desktop
View Details