Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 14A1513

Description
ALUM 1414 PNL 14.9X12.9
Request a Quote Datasheet
Description
ALUM 1414 PNL 14.9X12.9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 14A1513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
14A1513
Enclosures Accessories and Hardware 14A1513
ALUM 1414 PNL 14.9X12.9

ALUM 1414 PNL 14.9X12.9

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
14A1513
Electrical Enclosure Accessories 14A1513
Electrical Enclosure Accessories Aluminum Panel 14.75x12.88" NEMA4X

Electrical Enclosure Accessories Aluminum Panel 14.75x12.88" NEMA4X

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 14A1513 14A1513
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Material Aluminum
Length 12.88 inch (327 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJBX enclosure - flameproof ex d iib h2 enclosures ejbx - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details