Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 14A0909

Description
ALUM PANEL FOR JIC 10X10
Request a Quote Datasheet
Description
ALUM PANEL FOR JIC 10X10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 14A0909 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
14A0909
Enclosures Accessories and Hardware 14A0909
ALUM PANEL FOR JIC 10X10

ALUM PANEL FOR JIC 10X10

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
14A0909
Electrical Enclosure Accessories 14A0909
Electrical Enclosure Accessories Aluminum Panel 8.75" x 8.88" NEMA4X

Electrical Enclosure Accessories Aluminum Panel 8.75" x 8.88" NEMA4X

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 14A0909 14A0909
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EDMS Motorstarter - edms motorstarter - BARTEC
Specs
Material Aluminum; Steel
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details