Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1485FS9

Description
ANGLE SEALING PLATE
Request a Quote
Description
ANGLE SEALING PLATE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1485FS9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1485FS9
Enclosures Accessories and Hardware 1485FS9
ANGLE SEALING PLATE

ANGLE SEALING PLATE

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 1485FS9
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 031624 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details