Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1485F9P

Description
90 ELBOW INSIDE OPENING
Request a Quote
Description
90 ELBOW INSIDE OPENING
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1485F9P - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1485F9P
Enclosures Accessories and Hardware 1485F9P
90 ELBOW INSIDE OPENING

90 ELBOW INSIDE OPENING

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 1485F9P
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1444457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers