Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1485F120

Description
NEMA12 LAY-IN WW
Request a Quote
Description
NEMA12 LAY-IN WW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1485F120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1485F120
Enclosures Accessories and Hardware 1485F120
NEMA12 LAY-IN WW

NEMA12 LAY-IN WW

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 1485F120
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1896588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JP9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 42 inch (1067 mm)
Width 36 inch (914 mm)
View Details
3 suppliers