Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware 1485ETN

Description
TEE FITTING TOP OPENING
Request a Quote
Description
TEE FITTING TOP OPENING
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1485ETN - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1485ETN
Enclosures Accessories and Hardware 1485ETN
TEE FITTING TOP OPENING

TEE FITTING TOP OPENING

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 1485ETN
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details