Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1458VG5

Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1458VG5 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1458VG5
Small Enclosures - General Purpose Metal 1458VG5
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat.
  • Available with either solid or vented tops and bottoms.
  • Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure).
  • Symmetrical design so either end panel can be used as a front or rear panel.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws).

Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM3225-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Black Split Sides and End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 5.000"" (127.00mm)"

"Box Metal, Steel Black Split Sides and End Panel(s) 10.000"" L x 8.000"" W (254.00mm x 203.20mm) X 5.000"" (127.00mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1458VG5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1458VG5
Enclosures, Boxes, & Cases 1458VG5
METAL INST CASE 10X8X5

METAL INST CASE 10X8X5

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1458VG5 HM3225-ND 1458VG5
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414E - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JB7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Boxes - 164-1414O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Boxes - 164-1414KLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details