Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1458VC4

Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1458VC4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1458VC4
Small Enclosures - General Purpose Metal 1458VC4
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat.
  • Available with either solid or vented tops and bottoms.
  • Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure).
  • Symmetrical design so either end panel can be used as a front or rear panel.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws).

Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM3207-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Black Split Sides and End Panel(s) 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Black Split Sides and End Panel(s) 6.000"" L x 6.000"" W (152.40mm x 152.40mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1458VC4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1458VC4
Enclosures, Boxes, & Cases 1458VC4
METAL INST CASE 6X6X4

METAL INST CASE 6X6X4

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1458VC4 HM3207-ND 1458VC4
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Boxes - 1414PHELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411FBKU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers