Hammond Manufacturing Company Inc. Small Enclosures - General Purpose Metal 1458D3B

Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet
Description
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - General Purpose Metal - 1458D3B - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - General Purpose Metal
1458D3B
Small Enclosures - General Purpose Metal 1458D3B
Key Features: Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat. Available with either solid or vented tops and bottoms. Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure). Symmetrical design so either end panel can be used as a front or rear panel. 6-32 Philips nickel plated screws and self-adhesive rubber feet included. Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws). Shown unassembled Accessories Sheet Metal Screws

Key Features:

  • Heavy duty, 18 gauge steel - top & bottom case in satin black or gulf blue powder coat.
  • Available with either solid or vented tops and bottoms.
  • Easy to machine 0.064” thick aluminum front and rear panels (one satin black and one contempra grey for each enclosure).
  • Symmetrical design so either end panel can be used as a front or rear panel.
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included.
  • Replacement screws 1421J8 (Pkg. of 6, 6-32 Philips head screws).

Shown unassembled

Accessories

  • Sheet Metal Screws
Supplier's Site
Boxes - HM3193-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Blue Split Sides and End Panel(s) 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 3.000"" (76.20mm)"

"Box Metal, Steel Blue Split Sides and End Panel(s) 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - 1458D3B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1458D3B
Enclosures, Boxes, & Cases 1458D3B
INSTRUMENT CASE 8X8X3

INSTRUMENT CASE 8X8X3

Buy Now
Metal; Aluminum; 0.064 in.; Satin Blue;3 in.; 8 in.; 8 in. - 70165722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Metal; Aluminum; 0.064 in.; Satin Blue;3 in.; 8 in.; 8 in.
70165722
Metal; Aluminum; 0.064 in.; Satin Blue;3 in.; 8 in.; 8 in. 70165722
Metal Instrument Case (1458 Series), Aluminum material, Satin Black⁄Blue Symmetrical design - end panels are interchangeable 6-32 Philips nickel plated screws and self-adhesive rubber feet included Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws) 18 gauge steel case with black or gulf blue satin finish

Metal Instrument Case (1458 Series), Aluminum material, Satin Black⁄Blue

  • Symmetrical design - end panels are interchangeable
  • 6-32 Philips nickel plated screws and self-adhesive rubber feet included
  • Replacement screws 1421J6 (Pkg. of 6, 6-32 Philips head screws)
  • 18 gauge steel case with black or gulf blue satin finish
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1458D3B HM3193-ND 1458D3B 70165722
Product Name Small Enclosures - General Purpose Metal Boxes Enclosures, Boxes, & Cases Metal; Aluminum; 0.064 in.; Satin Blue;3 in.; 8 in.; 8 in.
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16G4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BY24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 72.06 inch (1830 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers