Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1455MSFL100BK

Description
Key Features: Designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D” Includes: Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install). Versions with plastic end plates includes two all-plastic end caps. Extruded aluminum body - choice of clear, black, blue or red anodized finish Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24). All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Photo Features: Black Anodized Enclosure Red Anodized Enclosure Blue Anodized Slimline Enclosure Most models feature a slide out belly plate. All models include rubber feet. Accessory panels and bezels allow for mixing and matching of colors. All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards. Accessories: Plastic Bezels and End Caps Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need. Aluminum End Panels Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need. Flanged End Panel Kit Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.
Request a Quote
Description
Key Features: Designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D” Includes: Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install). Versions with plastic end plates includes two all-plastic end caps. Extruded aluminum body - choice of clear, black, blue or red anodized finish Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24). All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Photo Features: Black Anodized Enclosure Red Anodized Enclosure Blue Anodized Slimline Enclosure Most models feature a slide out belly plate. All models include rubber feet. Accessory panels and bezels allow for mixing and matching of colors. All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards. Accessories: Plastic Bezels and End Caps Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need. Aluminum End Panels Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need. Flanged End Panel Kit Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1455MSFL100BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1455MSFL100BK
Small Enclosures - Extruded Enclosures 1455MSFL100BK
Key Features: Designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D” Includes: Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install). Versions with plastic end plates includes two all-plastic end caps. Extruded aluminum body - choice of clear, black, blue or red anodized finish Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24). All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Photo Features: Black Anodized Enclosure Red Anodized Enclosure Blue Anodized Slimline Enclosure Most models feature a slide out belly plate. All models include rubber feet. Accessory panels and bezels allow for mixing and matching of colors. All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards. Accessories: Plastic Bezels and End Caps Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need. Aluminum End Panels Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need. Flanged End Panel Kit Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.

Key Features:

  • Designed to house P.C. boards or for equipment interfacing.
  • Sized for standard Eurocards.
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body.
  • Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm).
  • Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D”

Includes:

  • Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install).
  • Versions with plastic end plates includes two all-plastic end caps.
  • Extruded aluminum body - choice of clear, black, blue or red anodized finish
  • Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24).
  • All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models).
  • For black replacement screws (quantity 100) order part number 1455MS100BK
  • For clear replacement screws (quantity 100) order part number 1455MS100
  • NOTE: Recommended screw torque is 5 lbf-in

Photo Features:

Black Anodized Enclosure
Red Anodized Enclosure
Blue Anodized Slimline Enclosure
Most models feature a slide out belly plate. All models include rubber feet.
Accessory panels and bezels allow for mixing and matching of colors.
All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards.

Accessories:

Plastic Bezels and End Caps

Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need.

Aluminum End Panels

Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need.


Flanged End Panel Kit

Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.

Supplier's Site
Enclosures, Boxes, & Cases - 1455MSFL100BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1455MSFL100BK
Enclosures, Boxes, & Cases 1455MSFL100BK
1455 FLANGE SCREWS (100 PK)

1455 FLANGE SCREWS (100 PK)

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1455MSFL100BK 1455MSFL100BK
Product Name Small Enclosures - Extruded Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418JM9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418J16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Boxes - 164-1418KK12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16M8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
3 suppliers