Hammond Manufacturing Company Inc. Small Enclosures - Extruded Enclosures 1455K1601BK

Description
Key Features: Designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D” Includes: Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install). Versions with plastic end plates includes two all-plastic end caps. Extruded aluminum body - choice of clear, black, blue or red anodized finish Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24). All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Photo Features: Black Anodized Enclosure Red Anodized Enclosure Blue Anodized Slimline Enclosure Most models feature a slide out belly plate. All models include rubber feet. Accessory panels and bezels allow for mixing and matching of colors. All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards. Accessories: Plastic Bezels and End Caps Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need. Aluminum End Panels Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need. Flanged End Panel Kit Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Extruded Enclosures - 1455K1601BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Extruded Enclosures
1455K1601BK
Small Enclosures - Extruded Enclosures 1455K1601BK
Key Features: Designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm). Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D” Includes: Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install). Versions with plastic end plates includes two all-plastic end caps. Extruded aluminum body - choice of clear, black, blue or red anodized finish Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24). All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models). For black replacement screws (quantity 100) order part number 1455MS100BK For clear replacement screws (quantity 100) order part number 1455MS100 NOTE: Recommended screw torque is 5 lbf-in Photo Features: Black Anodized Enclosure Red Anodized Enclosure Blue Anodized Slimline Enclosure Most models feature a slide out belly plate. All models include rubber feet. Accessory panels and bezels allow for mixing and matching of colors. All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards. Accessories: Plastic Bezels and End Caps Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need. Aluminum End Panels Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need. Flanged End Panel Kit Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.

Key Features:

  • Designed to house P.C. boards or for equipment interfacing.
  • Sized for standard Eurocards.
  • P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body.
  • Rugged body constructed from extruded aluminum with a minimum thickness of .06” (1.5 mm).
  • Extruded body includes a slide removable “belly” plate - except in smaller sizes “A” through “D”

Includes:

  • Versions with metal end plates includes two aluminum end panels - finish matched to extruded aluminum body - and two black plastic bezels (your option to install).
  • Versions with plastic end plates includes two all-plastic end caps.
  • Extruded aluminum body - choice of clear, black, blue or red anodized finish
  • Self adhesive rubber feet. Replacements are available - order part number 1421T2CL (pack of 24).
  • All hardware - end panel screws are #6 x 3/8” TTT - thread rolling, steel screws with a #4 flat head phillips drive. Zinc plate finish - either clear or black (black screws are used on the black, blue & red models).
  • For black replacement screws (quantity 100) order part number 1455MS100BK
  • For clear replacement screws (quantity 100) order part number 1455MS100
  • NOTE: Recommended screw torque is 5 lbf-in

Photo Features:

Black Anodized Enclosure
Red Anodized Enclosure
Blue Anodized Slimline Enclosure
Most models feature a slide out belly plate. All models include rubber feet.
Accessory panels and bezels allow for mixing and matching of colors.
All models sold as a complete enclosure and feature card slots for easy installation and assembly of PC boards.

Accessories:

Plastic Bezels and End Caps

Extra plastic bezels and end caps are sold in packs of (2) and (10) and are available in black, red, yellow, transparent red, and transparent blue. Refer to the accessory table below to select the part number you need.

Aluminum End Panels

Extra end panels are sold in 10-packs and are available in clear, black, red, or blue anodized finishes. Refer to the accessory table below to select the part number you need.


Flanged End Panel Kit

Flanged end panel kits are sold as a pair (2 panels total) and include black pan head assembly screws. Refer to the accessory table below to select the part number you need.

Supplier's Site
 - 7732971 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Hammond 1455 series enclosure has an extruded aluminium body and two metal end panels with integral bezel. These enclosures are designed to house P.C. boards or for equipment interfacing. • Designed to house P.C. boards or for equipment interfacing. • Sized for standard Eurocards. • PCBs mount horizontally by sliding into internal slots extruded into the enclosure body. • Enclosure includes two metal end panels with integral bezel. • Rugged body constructed from extruded aluminium with a minimum thickness of 1.5 mm. • Extruded body includes a slide removable belly plate, except in smaller sizes (A, B, C & D). • Smaller sizes (A & B) are rounded for better hand held ergonomics. • DIN Rail clips & flange kits are available separately Body Material = Aluminium External Dimensions = 160 x 78 x 43mm External Length = 160 mm External Width = 78 mm External Height = 43 mm Colour = Black Lid Colour = Black Series = 1455 Number Of Knockouts = 0

The Hammond 1455 series enclosure has an extruded aluminium body and two metal end panels with integral bezel. These enclosures are designed to house P.C. boards or for equipment interfacing.
• Designed to house P.C. boards or for equipment interfacing. • Sized for standard Eurocards. • PCBs mount horizontally by sliding into internal slots extruded into the enclosure body. • Enclosure includes two metal end panels with integral bezel. • Rugged body constructed from extruded aluminium with a minimum thickness of 1.5 mm. • Extruded body includes a slide removable belly plate, except in smaller sizes (A, B, C & D). • Smaller sizes (A & B) are rounded for better hand held ergonomics. • DIN Rail clips & flange kits are available separately
Body Material = Aluminium
External Dimensions = 160 x 78 x 43mm
External Length = 160 mm
External Width = 78 mm
External Height = 43 mm
Colour = Black
Lid Colour = Black
Series = 1455
Number Of Knockouts = 0

Supplier's Site
Boxes - HM1725-ND - DigiKey
Thief River Falls, MN, United States
Box Metal, Aluminum Black End Panel(s) 6.299" L x 3.071" W (159.99mm x 78.00mm) X 1.693" (43.00mm)

Box Metal, Aluminum Black End Panel(s) 6.299" L x 3.071" W (159.99mm x 78.00mm) X 1.693" (43.00mm)

Supplier's Site Datasheet
Enclosure; Extruded Aluminum; Plastic; 0.06 in.; Black Anodized - 70166730 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Extruded Aluminum; Plastic; 0.06 in.; Black Anodized
70166730
Enclosure; Extruded Aluminum; Plastic; 0.06 in.; Black Anodized 70166730
Plastic Bezel, 0.06 in. Thickness, 1455 Series Extruded with Metal End Plate Enclosures Designed to house P.C. boards or for equipment interfacing Extruded body includes a sliding removable "belly" plate - except in the smaller "C" sizes (ie: 1455C801 & 1455C1201) Hardware and self-adhesive rubber feet included P.C. boards Mount horizontally by sliding into internal slots extruded into the enclosure body.

Plastic Bezel, 0.06 in. Thickness, 1455 Series Extruded with Metal End Plate Enclosures

  • Designed to house P.C. boards or for equipment interfacing
  • Extruded body includes a sliding removable "belly" plate - except in the smaller "C" sizes (ie: 1455C801 & 1455C1201)
  • Hardware and self-adhesive rubber feet included
    P.C. boards Mount horizontally by sliding into internal slots extruded into the enclosure body.
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1455K1601BK 7732971 HM1725-ND 70166730
Product Name Small Enclosures - Extruded Enclosures Boxes Enclosure; Extruded Aluminum; Plastic; 0.06 in.; Black Anodized
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm) 6.3 inch (160 mm) 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm) 3.07 inch (78 mm) 3.07 inch (78 mm)
Depth 1.69 inch (42.93 mm) 1.69 inch (43 mm) 1.69 inch (43 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - EJ444 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM50B - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.4 inch (60.96 mm)
Width 7.1 inch (180 mm)
View Details
3 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
4 suppliers