Hammond Manufacturing Company Inc. Electrical - Disconnect - Wallmount Enclosures 1447SN4SSF8

Description
Application Designed to house the following safety disconnect equipment: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Cable version for circuit breakers also available. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. Cutler Hammer C361 variable depth flange mounted disconnect switches and C371 circuit breaker operators. Also Flex-Shaft™ handle mechanisms for circuit breakers. Use Cutler Hammer NEMA 4X rated operating handles to maintain NEMA 4X integrity. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switch and circuit breakers. Use handle for NEMA 4 rating. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also SpectraFlex™ cable operators for circuit breakers. Square D Class 9422 disconnect switches with flange mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange mounted variable depth operating mechanism or cable mechanisms for circuit breakers. SN4SS enclosures will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices. Refer to the Type 4 Wallmount Selection Guide. Standards UL 508A Type 3R, 4 and 4X CSA Type 3R, 4 and 4X Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14 gauge type 304 stainless steel. Continuously welded seams. Larger sizes include door and body stiffeners. Formed lip on door and enclosure exclude flowing liquids and contaminants. Cutouts and holes are provided to suit the flange handle operating mechanism. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Cover interlock bracket is welded to the door. Collar studs are provided for mounting inner panels. A removable 12 gauge inner panel is included. Seamless poured-in place gasket. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Disconnects and operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer. Accessories Additional Inner Panels Door Stop Kit Floor Stand Kit Drip Shield Kit Door Clamping Hardware Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1447SN4SSB8 - 24.00 21.38 8.00 21.00 17.00 1447SN4SSC8 - 24.00 25.38 8.00 21.00 21.00 1447SN4SSE8 - 30.00 25.38 8.00 27.00 21.00 1447SN4SSF8 - 36.00 25.38 8.00 33.00 21.00 1447SN4SSG8 - 36.00 31.38 8.00 33.00 27.00 1447SN4SSH12 - 42.00 31.38 12.00 39.00 27.00 1447SN4SSJ12 - 42.00 37.38 12.00 39.00 33.00 1447SN4SSK12 - 48.00 37.38 12.00 45.00 33.00 1447SN4SSL12 - 60.00 37.38 12.00 57.00 33.00
Request a Quote Datasheet
Description
Application Designed to house the following safety disconnect equipment: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Cable version for circuit breakers also available. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. Cutler Hammer C361 variable depth flange mounted disconnect switches and C371 circuit breaker operators. Also Flex-Shaft™ handle mechanisms for circuit breakers. Use Cutler Hammer NEMA 4X rated operating handles to maintain NEMA 4X integrity. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switch and circuit breakers. Use handle for NEMA 4 rating. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also SpectraFlex™ cable operators for circuit breakers. Square D Class 9422 disconnect switches with flange mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange mounted variable depth operating mechanism or cable mechanisms for circuit breakers. SN4SS enclosures will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices. Refer to the Type 4 Wallmount Selection Guide. Standards UL 508A Type 3R, 4 and 4X CSA Type 3R, 4 and 4X Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14 gauge type 304 stainless steel. Continuously welded seams. Larger sizes include door and body stiffeners. Formed lip on door and enclosure exclude flowing liquids and contaminants. Cutouts and holes are provided to suit the flange handle operating mechanism. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Cover interlock bracket is welded to the door. Collar studs are provided for mounting inner panels. A removable 12 gauge inner panel is included. Seamless poured-in place gasket. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Disconnects and operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer. Accessories Additional Inner Panels Door Stop Kit Floor Stand Kit Drip Shield Kit Door Clamping Hardware Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1447SN4SSB8 - 24.00 21.38 8.00 21.00 17.00 1447SN4SSC8 - 24.00 25.38 8.00 21.00 21.00 1447SN4SSE8 - 30.00 25.38 8.00 27.00 21.00 1447SN4SSF8 - 36.00 25.38 8.00 33.00 21.00 1447SN4SSG8 - 36.00 31.38 8.00 33.00 27.00 1447SN4SSH12 - 42.00 31.38 12.00 39.00 27.00 1447SN4SSJ12 - 42.00 37.38 12.00 39.00 33.00 1447SN4SSK12 - 48.00 37.38 12.00 45.00 33.00 1447SN4SSL12 - 60.00 37.38 12.00 57.00 33.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Disconnect - Wallmount Enclosures - 1447SN4SSF8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Disconnect - Wallmount Enclosures
1447SN4SSF8
Electrical - Disconnect - Wallmount Enclosures 1447SN4SSF8
Application Designed to house the following safety disconnect equipment: ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Cable version for circuit breakers also available. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. Cutler Hammer C361 variable depth flange mounted disconnect switches and C371 circuit breaker operators. Also Flex-Shaft™ handle mechanisms for circuit breakers. Use Cutler Hammer NEMA 4X rated operating handles to maintain NEMA 4X integrity. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switch and circuit breakers. Use handle for NEMA 4 rating. General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also SpectraFlex™ cable operators for circuit breakers. Square D Class 9422 disconnect switches with flange mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange mounted variable depth operating mechanism or cable mechanisms for circuit breakers. SN4SS enclosures will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices. Refer to the Type 4 Wallmount Selection Guide. Standards UL 508A Type 3R, 4 and 4X CSA Type 3R, 4 and 4X Complies with NEMA Type 3R, 4, 4X, 12 and 13 IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14 gauge type 304 stainless steel. Continuously welded seams. Larger sizes include door and body stiffeners. Formed lip on door and enclosure exclude flowing liquids and contaminants. Cutouts and holes are provided to suit the flange handle operating mechanism. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Cover interlock bracket is welded to the door. Collar studs are provided for mounting inner panels. A removable 12 gauge inner panel is included. Seamless poured-in place gasket. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Disconnects and operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer. Accessories Additional Inner Panels Door Stop Kit Floor Stand Kit Drip Shield Kit Door Clamping Hardware Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1447SN4SSB8 - 24.00 21.38 8.00 21.00 17.00 1447SN4SSC8 - 24.00 25.38 8.00 21.00 21.00 1447SN4SSE8 - 30.00 25.38 8.00 27.00 21.00 1447SN4SSF8 - 36.00 25.38 8.00 33.00 21.00 1447SN4SSG8 - 36.00 31.38 8.00 33.00 27.00 1447SN4SSH12 - 42.00 31.38 12.00 39.00 27.00 1447SN4SSJ12 - 42.00 37.38 12.00 39.00 33.00 1447SN4SSK12 - 48.00 37.38 12.00 45.00 33.00 1447SN4SSL12 - 60.00 37.38 12.00 57.00 33.00

Application

  • Designed to house the following safety disconnect equipment:
    • ABB Controls flange mounted variable depth operating mechanisms for disconnect switches and circuit breakers. Cable version for circuit breakers also available.
    • Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms.
    • Cutler Hammer C361 variable depth flange mounted disconnect switches and C371 circuit breaker operators. Also Flex-Shaft™ handle mechanisms for circuit breakers. Use Cutler Hammer NEMA 4X rated operating handles to maintain NEMA 4X integrity.
    • Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switch and circuit breakers. Use handle for NEMA 4 rating.
    • General Electric Type STDA flange handles and variable depth operating mechanisms for disconnect switches and circuit breakers. Also SpectraFlex™ cable operators for circuit breakers.
    • Square D Class 9422 disconnect switches with flange mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange mounted variable depth operating mechanism or cable mechanisms for circuit breakers. SN4SS enclosures will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices.
  • Refer to the Type 4 Wallmount Selection Guide.

Standards

  • UL 508A Type 3R, 4 and 4X
  • CSA Type 3R, 4 and 4X
  • Complies with
    • NEMA Type 3R, 4, 4X, 12 and 13
    • IEC 60529, IP66
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge type 304 stainless steel.
  • Continuously welded seams.
  • Larger sizes include door and body stiffeners.
  • Formed lip on door and enclosure exclude flowing liquids and contaminants.
  • Cutouts and holes are provided to suit the flange handle operating mechanism.
  • Continuously hinged doors may be removed by pulling the stainless steel hinge pin.
  • Door is secured with easily operated stainless steel clamps.
  • Cover interlock bracket is welded to the door.
  • Collar studs are provided for mounting inner panels.
  • A removable 12 gauge inner panel is included.
  • Seamless poured-in place gasket.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Disconnects and operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Floor Stand Kit
  • Drip Shield Kit
  • Door Clamping Hardware
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
1447SN4SSB8 - 24.00 21.38 8.00 21.00 17.00
1447SN4SSC8 - 24.00 25.38 8.00 21.00 21.00
1447SN4SSE8 - 30.00 25.38 8.00 27.00 21.00
1447SN4SSF8 - 36.00 25.38 8.00 33.00 21.00
1447SN4SSG8 - 36.00 31.38 8.00 33.00 27.00
1447SN4SSH12 - 42.00 31.38 12.00 39.00 27.00
1447SN4SSJ12 - 42.00 37.38 12.00 39.00 33.00
1447SN4SSK12 - 48.00 37.38 12.00 45.00 33.00
1447SN4SSL12 - 60.00 37.38 12.00 57.00 33.00

Supplier's Site
Enclosures, Boxes, & Cases - 1447SN4SSF8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1447SN4SSF8
Enclosures, Boxes, & Cases 1447SN4SSF8
N4X DISCONNECT ENCL

N4X DISCONNECT ENCL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1447SN4SSF8
Electrical Enclosures 1447SN4SSF8
Electrical Enclosures NEMA12 Disconnect with Inner Panel

Electrical Enclosures NEMA12 Disconnect with Inner Panel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1447SN4SSF8 1447SN4SSF8 1447SN4SSF8
Product Name Electrical - Disconnect - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
4 suppliers
Boxes - 164-1418F10LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers