Hammond Manufacturing Company Inc. Electrical - Disconnect - Wallmount Enclosures 1447SN4E8

Description
Application Designed to house the following safety disconnect equipment: ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Cable version for circuit breakers also available. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse C361 variable depth flange mounted disconnect switches and C371 circuit breaker operators, and also Flex-Shaft™ handle mechanism for circuit breakers. Use Cutler Hammer NEMA 4 rated operating handles to maintain NEMA 4 integrity. General Electric Type STDA flange handles and variable depth operating mechanism for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switches and circuit breakers. Use handle for NEMA 4. Square D class 9422 disconnect switches with flange-mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange-mounted variable depth operating mechanisms or cable mechanisms for circuit breakers. SN4 enclosures will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices. Refer to the Type 4 Wallmount Selection Guide. Standards UL 508A Type 3R, 4 CSA Type 3R, 4 Complies with NEMA Type 3R, 4, 12 IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Continuously welded seams. Larger sizes include door and body stiffeners. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Cutouts and holes are provided to suit the flange handle operating mechanism. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Cover interlock bracket is welded to the door. Collar studs are provided for mounting inner panels. A removable 12 gauge inner panel is included. Seamless poured-in place gasket. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Disconnects and operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer. Accessories Additional Inner Panels Door Stop Kit Floor Stand Kit Enclosure Stabilizers Drip Shield Kit Door Clamping Hardware Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1447SN4B8 - 24.00 21.38 8.00 21.00 17.00 1447SN4C8 - 24.00 25.38 8.00 21.00 21.00 1447SN4E8 - 30.00 25.38 8.00 27.00 21.00 1447SN4F8 - 36.00 25.38 8.00 33.00 21.00 1447SN4G8 - 36.00 31.38 8.00 33.00 27.00 1447SN4H12 - 42.00 31.38 12.00 39.00 27.00 1447SN4J12 - 42.00 37.38 12.00 39.00 33.00 1447SN4K12 - 48.00 37.38 12.00 45.00 33.00 1447SN4L12 - 60.00 37.38 12.00 57.00 33.00
Request a Quote Datasheet
Description
Application Designed to house the following safety disconnect equipment: ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Cable version for circuit breakers also available. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse C361 variable depth flange mounted disconnect switches and C371 circuit breaker operators, and also Flex-Shaft™ handle mechanism for circuit breakers. Use Cutler Hammer NEMA 4 rated operating handles to maintain NEMA 4 integrity. General Electric Type STDA flange handles and variable depth operating mechanism for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switches and circuit breakers. Use handle for NEMA 4. Square D class 9422 disconnect switches with flange-mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange-mounted variable depth operating mechanisms or cable mechanisms for circuit breakers. SN4 enclosures will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices. Refer to the Type 4 Wallmount Selection Guide. Standards UL 508A Type 3R, 4 CSA Type 3R, 4 Complies with NEMA Type 3R, 4, 12 IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Continuously welded seams. Larger sizes include door and body stiffeners. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Cutouts and holes are provided to suit the flange handle operating mechanism. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Cover interlock bracket is welded to the door. Collar studs are provided for mounting inner panels. A removable 12 gauge inner panel is included. Seamless poured-in place gasket. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Disconnects and operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer. Accessories Additional Inner Panels Door Stop Kit Floor Stand Kit Enclosure Stabilizers Drip Shield Kit Door Clamping Hardware Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1447SN4B8 - 24.00 21.38 8.00 21.00 17.00 1447SN4C8 - 24.00 25.38 8.00 21.00 21.00 1447SN4E8 - 30.00 25.38 8.00 27.00 21.00 1447SN4F8 - 36.00 25.38 8.00 33.00 21.00 1447SN4G8 - 36.00 31.38 8.00 33.00 27.00 1447SN4H12 - 42.00 31.38 12.00 39.00 27.00 1447SN4J12 - 42.00 37.38 12.00 39.00 33.00 1447SN4K12 - 48.00 37.38 12.00 45.00 33.00 1447SN4L12 - 60.00 37.38 12.00 57.00 33.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Disconnect - Wallmount Enclosures - 1447SN4E8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Disconnect - Wallmount Enclosures
1447SN4E8
Electrical - Disconnect - Wallmount Enclosures 1447SN4E8
Application Designed to house the following safety disconnect equipment: ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Cable version for circuit breakers also available. Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms. C-H Westinghouse C361 variable depth flange mounted disconnect switches and C371 circuit breaker operators, and also Flex-Shaft™ handle mechanism for circuit breakers. Use Cutler Hammer NEMA 4 rated operating handles to maintain NEMA 4 integrity. General Electric Type STDA flange handles and variable depth operating mechanism for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers. Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switches and circuit breakers. Use handle for NEMA 4. Square D class 9422 disconnect switches with flange-mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange-mounted variable depth operating mechanisms or cable mechanisms for circuit breakers. SN4 enclosures will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices. Refer to the Type 4 Wallmount Selection Guide. Standards UL 508A Type 3R, 4 CSA Type 3R, 4 Complies with NEMA Type 3R, 4, 12 IEC 60529, IP66 Appropriate components are required to maintain these standards. Construction Formed 14 gauge steel. Continuously welded seams. Larger sizes include door and body stiffeners. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure exclude flowing liquids and contaminants. Cutouts and holes are provided to suit the flange handle operating mechanism. Continuously hinged doors may be removed by pulling the stainless steel hinge pin. Door is secured with easily operated stainless steel clamps. Cover interlock bracket is welded to the door. Collar studs are provided for mounting inner panels. A removable 12 gauge inner panel is included. Seamless poured-in place gasket. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. A literature pocket is provided for the inside of the door. Finish Disconnects and operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer. Accessories Additional Inner Panels Door Stop Kit Floor Stand Kit Enclosure Stabilizers Drip Shield Kit Door Clamping Hardware Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W 1447SN4B8 - 24.00 21.38 8.00 21.00 17.00 1447SN4C8 - 24.00 25.38 8.00 21.00 21.00 1447SN4E8 - 30.00 25.38 8.00 27.00 21.00 1447SN4F8 - 36.00 25.38 8.00 33.00 21.00 1447SN4G8 - 36.00 31.38 8.00 33.00 27.00 1447SN4H12 - 42.00 31.38 12.00 39.00 27.00 1447SN4J12 - 42.00 37.38 12.00 39.00 33.00 1447SN4K12 - 48.00 37.38 12.00 45.00 33.00 1447SN4L12 - 60.00 37.38 12.00 57.00 33.00

Application

  • Designed to house the following safety disconnect equipment:
    • ABB Controls flange-mounted variable depth operating mechanism for disconnect switches and circuit breakers. Cable version for circuit breakers also available.
    • Allen Bradley 1494V and 1494U variable depth flange mounted disconnect switches and circuit breaker mechanisms.
    • C-H Westinghouse C361 variable depth flange mounted disconnect switches and C371 circuit breaker operators, and also Flex-Shaft™ handle mechanism for circuit breakers. Use Cutler Hammer NEMA 4 rated operating handles to maintain NEMA 4 integrity.
    • General Electric Type STDA flange handles and variable depth operating mechanism for disconnect switches and circuit breakers. Also Spectra-Flex™ cable operators for circuit breakers.
    • Siemens I-T-E Max-Flex™ flange mounted variable depth handles for disconnect switches and circuit breakers. Use handle for NEMA 4.
    • Square D class 9422 disconnect switches with flange-mounted variable depth operating mechanisms or cable mechanisms and Class 9422 flange-mounted variable depth operating mechanisms or cable mechanisms for circuit breakers. SN4 enclosures will not accept Square D Class 9422 bracket-mounted disconnect devices, 9422TG1 or TG2 devices.
  • Refer to the Type 4 Wallmount Selection Guide.

Standards

  • UL 508A Type 3R, 4
  • CSA Type 3R, 4
  • Complies with
    • NEMA Type 3R, 4, 12
    • IEC 60529, IP66
  • Appropriate components are required to maintain these standards.

Construction

  • Formed 14 gauge steel.
  • Continuously welded seams.
  • Larger sizes include door and body stiffeners.
  • Welded brackets provide for enclosure mounting.
  • Formed lip on door and enclosure exclude flowing liquids and contaminants.
  • Cutouts and holes are provided to suit the flange handle operating mechanism.
  • Continuously hinged doors may be removed by pulling the stainless steel hinge pin.
  • Door is secured with easily operated stainless steel clamps.
  • Cover interlock bracket is welded to the door.
  • Collar studs are provided for mounting inner panels.
  • A removable 12 gauge inner panel is included.
  • Seamless poured-in place gasket.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.
  • A literature pocket is provided for the inside of the door.

Finish

  • Disconnects and operating mechanisms are not provided with the enclosure, and must be ordered separately from the manufacturer.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Floor Stand Kit
  • Enclosure Stabilizers
  • Drip Shield Kit
  • Door Clamping Hardware
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
1447SN4B8 - 24.00 21.38 8.00 21.00 17.00
1447SN4C8 - 24.00 25.38 8.00 21.00 21.00
1447SN4E8 - 30.00 25.38 8.00 27.00 21.00
1447SN4F8 - 36.00 25.38 8.00 33.00 21.00
1447SN4G8 - 36.00 31.38 8.00 33.00 27.00
1447SN4H12 - 42.00 31.38 12.00 39.00 27.00
1447SN4J12 - 42.00 37.38 12.00 39.00 33.00
1447SN4K12 - 48.00 37.38 12.00 45.00 33.00
1447SN4L12 - 60.00 37.38 12.00 57.00 33.00

Supplier's Site
Enclosures, Boxes, & Cases - 1447SN4E8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1447SN4E8
Enclosures, Boxes, & Cases 1447SN4E8
N4 DISCONNECT ENCL

N4 DISCONNECT ENCL

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1447SN4E8
Electrical Enclosures 1447SN4E8
Electrical Enclosures NEMA12 Disconnect with Inner Panel

Electrical Enclosures NEMA12 Disconnect with Inner Panel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1447SN4E8 1447SN4E8 1447SN4E8
Product Name Electrical - Disconnect - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4PHM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers
Boxes - 164-1418L12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details
Enclosures, Boxes, & Cases - 1414PHN6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers