HAMMOND MANUFACTURING COMPANY INC.
1425P -- CASTER SET; RACK; 2.75 IN.; 2.37 IN.; NYLON (WHEEL), ZINC (AXLES AND HOODS)
Hammond Manufacturing Company Inc.
Caster Set; Rack; 2.75 in.; 2.37 in.; Nylon (Wheel), Zinc (Axles and Hoods)
1425P
Description
Rack Caster Set
Twin nylon swivel wheels with zinc axles and hoods The wheels are black in color and 2.37 " diameter.
Description
Rack Caster Set
Twin nylon swivel wheels with zinc axles and hoods The wheels are black in color and 2.37 " diameter.
Suppliers
Caster Set; Rack; 2.75 in.; 2.37 in.; Nylon (Wheel), Zinc (Axles and Hoods)
70166664
Rack Caster Set
Twin nylon swivel wheels with zinc axles and hoods The wheels are black in color and 2.37 " diameter.
Rack Caster Set
- Twin nylon swivel wheels with zinc axles and hoods
The wheels are black in color and 2.37 " diameter.
Supplier's Site
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
70166664 |
|
Product Name
|
Caster Set; Rack; 2.75 in.; 2.37 in.; Nylon (Wheel), Zinc (Axles and Hoods) |
|
Caster Type
|
Stem Caster
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Maximum Load
132 lbs (60 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
0.9449 inch (24 mm)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details