Hammond Manufacturing Company Inc. Electrical - Mild Steel - Wallmount Enclosures 1422UV12

Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed 14 gauge steel with 12 gauge steel inner panels. Exceptions are 42"x60" and 48"x48" which are formed 12 gauge steel with 10 gauge steel inner panels. Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures 30” high or more for extra rigidity. Welded brackets provide for enclosure mounting. Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures as noted. Smaller sizes include a 12 gauge inner panel. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1422P8 - 24.00 42.00 8.00 21.00 39.00 1422PW8 - 24.00 48.00 8.00 21.00 45.00 1422P10 - 24.00 42.00 10.00 21.00 39.00 1422R10 - 30.00 42.00 10.00 27.00 39.00 1422RW10 - 30.00 48.00 10.00 27.00 45.00 1422RX10 - 30.00 60.00 10.00 27.00 57.00 1422UV12 - 36.00 42.00 12.00 33.00 39.00 1422UW12 - 36.00 48.00 12.00 33.00 45.00 1422UX12 - 36.00 60.00 12.00 33.00 57.00 1422VV12 - 42.00 42.00 12.00 39.00 39.00 1422VW12 - 42.00 48.00 12.00 39.00 45.00 1422VX12 - 42.13 60.06 12.69 38.00 56.00 1422WW12 - 48.13 48.06 12.69 44.00 44.00
Request a Quote Datasheet
Description
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed 14 gauge steel with 12 gauge steel inner panels. Exceptions are 42"x60" and 48"x48" which are formed 12 gauge steel with 10 gauge steel inner panels. Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures 30” high or more for extra rigidity. Welded brackets provide for enclosure mounting. Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures as noted. Smaller sizes include a 12 gauge inner panel. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1422P8 - 24.00 42.00 8.00 21.00 39.00 1422PW8 - 24.00 48.00 8.00 21.00 45.00 1422P10 - 24.00 42.00 10.00 21.00 39.00 1422R10 - 30.00 42.00 10.00 27.00 39.00 1422RW10 - 30.00 48.00 10.00 27.00 45.00 1422RX10 - 30.00 60.00 10.00 27.00 57.00 1422UV12 - 36.00 42.00 12.00 33.00 39.00 1422UW12 - 36.00 48.00 12.00 33.00 45.00 1422UX12 - 36.00 60.00 12.00 33.00 57.00 1422VV12 - 42.00 42.00 12.00 39.00 39.00 1422VW12 - 42.00 48.00 12.00 39.00 45.00 1422VX12 - 42.13 60.06 12.69 38.00 56.00 1422WW12 - 48.13 48.06 12.69 44.00 44.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Wallmount Enclosures - 1422UV12 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Wallmount Enclosures
1422UV12
Electrical - Mild Steel - Wallmount Enclosures 1422UV12
Application Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 12 CSA Type 12 Complies with NEMA Type 12 IEC 60529, IP54 Construction Enclosures are formed 14 gauge steel with 12 gauge steel inner panels. Exceptions are 42"x60" and 48"x48" which are formed 12 gauge steel with 10 gauge steel inner panels. Smooth, continuously welded seams without knockouts, cutouts or holes. Body stiffeners are provided in enclosures 30” high or more for extra rigidity. Welded brackets provide for enclosure mounting. Gasketed overlapping doors eliminate the need for a center post. Continuously hinged doors may be removed by pulling the hinge pin. Doors are secured with a three point latch and operated with a key locking automotive type handle. Latch rods are equipped with rollers for easier door closing. Oil resistant gaskets are permanently secured. A removable 10 gauge inner panel is included in enclosures as noted. Smaller sizes include a 12 gauge inner panel. Collar studs are provided for mounting inner panels. A grounding stud is provided in the enclosure and a bonding stud is provided on the door. A literature pocket is provided for the inside of the door. Finish Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside. Removable inner panel is finished in white powder coating. Accessories Additional Inner Panels Door Stop Kit Enclosure Stabilizers Floor Stand Kit Window Kits Climate Control Lighting General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Panel Part No. - H - W - D - H - W 1422P8 - 24.00 42.00 8.00 21.00 39.00 1422PW8 - 24.00 48.00 8.00 21.00 45.00 1422P10 - 24.00 42.00 10.00 21.00 39.00 1422R10 - 30.00 42.00 10.00 27.00 39.00 1422RW10 - 30.00 48.00 10.00 27.00 45.00 1422RX10 - 30.00 60.00 10.00 27.00 57.00 1422UV12 - 36.00 42.00 12.00 33.00 39.00 1422UW12 - 36.00 48.00 12.00 33.00 45.00 1422UX12 - 36.00 60.00 12.00 33.00 57.00 1422VV12 - 42.00 42.00 12.00 39.00 39.00 1422VW12 - 42.00 48.00 12.00 39.00 45.00 1422VX12 - 42.13 60.06 12.69 38.00 56.00 1422WW12 - 48.13 48.06 12.69 44.00 44.00

Application

  • Designed to house electrical, electronic, hydraulic or pneumatic controls and instruments.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 12
  • CSA Type 12
  • Complies with
    • NEMA Type 12
    • IEC 60529, IP54

Construction

  • Enclosures are formed 14 gauge steel with 12 gauge steel inner panels. Exceptions are 42"x60" and 48"x48" which are formed 12 gauge steel with 10 gauge steel inner panels.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Body stiffeners are provided in enclosures 30” high or more for extra rigidity.
  • Welded brackets provide for enclosure mounting.
  • Gasketed overlapping doors eliminate the need for a center post.
  • Continuously hinged doors may be removed by pulling the hinge pin.
  • Doors are secured with a three point latch and operated with a key locking automotive type handle.
  • Latch rods are equipped with rollers for easier door closing.
  • Oil resistant gaskets are permanently secured.
  • A removable 10 gauge inner panel is included in enclosures as noted.
  • Smaller sizes include a 12 gauge inner panel.
  • Collar studs are provided for mounting inner panels.
  • A grounding stud is provided in the enclosure and a bonding stud is provided on the door.
  • A literature pocket is provided for the inside of the door.

Finish

  • Cover and enclosure are finished in recoatable smooth ANSI 61 gray powder coating on the inside and outside.
  • Removable inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Door Stop Kit
  • Enclosure Stabilizers
  • Floor Stand Kit
  • Window Kits
  • Climate Control
  • Lighting
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Panel
Part No. - H - W - D - H - W
1422P8 - 24.00 42.00 8.00 21.00 39.00
1422PW8 - 24.00 48.00 8.00 21.00 45.00
1422P10 - 24.00 42.00 10.00 21.00 39.00
1422R10 - 30.00 42.00 10.00 27.00 39.00
1422RW10 - 30.00 48.00 10.00 27.00 45.00
1422RX10 - 30.00 60.00 10.00 27.00 57.00
1422UV12 - 36.00 42.00 12.00 33.00 39.00
1422UW12 - 36.00 48.00 12.00 33.00 45.00
1422UX12 - 36.00 60.00 12.00 33.00 57.00
1422VV12 - 42.00 42.00 12.00 39.00 39.00
1422VW12 - 42.00 48.00 12.00 39.00 45.00
1422VX12 - 42.13 60.06 12.69 38.00 56.00
1422WW12 - 48.13 48.06 12.69 44.00 44.00

Supplier's Site
Enclosures, Boxes, & Cases - 1422UV12 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
1422UV12
Enclosures, Boxes, & Cases 1422UV12
NEMA 12 TWO DOOR ENCL 36X42X12

NEMA 12 TWO DOOR ENCL 36X42X12

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
1422UV12
Electrical Enclosures 1422UV12
Electrical Enclosures NEMA12 Wallmt wPanel 2Door Steel 36x42x12

Electrical Enclosures NEMA12 Wallmt wPanel 2Door Steel 36x42x12

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1422UV12 1422UV12 1422UV12
Product Name Electrical - Mild Steel - Wallmount Enclosures Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418H8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414N4G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1402F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers