Hammond Manufacturing Company Inc. Electrical Enclosures 1422MD5

Description
Electrical Enclosures NEMA12 5Door ANSI61 w/Panel & 12" Feet
Datasheet
Description
Electrical Enclosures NEMA12 5Door ANSI61 w/Panel & 12" Feet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
1422MD5
Electrical Enclosures 1422MD5
Electrical Enclosures NEMA12 5Door ANSI61 w/Panel & 12" Feet

Electrical Enclosures NEMA12 5Door ANSI61 w/Panel & 12" Feet

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number 1422MD5
Product Name Electrical Enclosures
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers