Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
HAMMOND MANUFACTURING COMPANY INC.
1421SN25 -- ENCLOSURES ACCESSORIES AND HARDWARE
Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
1421SN25
Description
PKG OF 25 SPRING NUTS/SCREWS
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
PKG OF 25 SPRING NUTS/SCREWS
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1421SN25
Enclosures Accessories and Hardware
1421SN25
PKG OF 25 SPRING NUTS/SCREWS
PKG OF 25 SPRING NUTS/SCREWS
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Industrial Enclosures
Product Number
1421SN25
Product Name
Enclosures Accessories and Hardware
Type
Junction Box
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
Keystone Electronics Corp.
Styrene Instrument Case
762
Specs
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4.75 inch (121 mm)
View Details
2
suppliers
Beckhoff Automation LLC
BG2000-0010 | Protection enclosure for IP67 box, 36.5 mm x 131 mm x 89 mm
View Details
BARTEC
GRP nR Zone 2
universal-access-point-enclosure
Specs
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
Ingress Protection(IP) Rating Against Moisture
6
View Details
Takachi Electronics Enclosure Co., Ltd.
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi
AWN11-6-15EBB
Specs
Length
2.22 inch (56.3 mm)
Width
4.19 inch (106 mm)
Depth
5.91 inch (150 mm)
View Details