Hammond Electronics, Inc. Fan Box, 187.45 X 225.55Mm, 115Vac; Product Range Hammond XF6115

Description
FAN BOX, 187.45 X 225.55MM, 115VAC; Product Range:XF Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Depth:76.2mm RoHS Compliant: Yes
Datasheet
Description
FAN BOX, 187.45 X 225.55MM, 115VAC; Product Range:XF Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Depth:76.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Box, 187.45 X 225.55Mm, 115Vac; Product Range Hammond - 24B5823 - Newark, An Avnet Company
Chicago, IL, United States
Fan Box, 187.45 X 225.55Mm, 115Vac; Product Range Hammond
24B5823
Fan Box, 187.45 X 225.55Mm, 115Vac; Product Range Hammond 24B5823
FAN BOX, 187.45 X 225.55MM, 115VAC; Product Range:XF Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Depth:76.2mm RoHS Compliant: Yes

FAN BOX, 187.45 X 225.55MM, 115VAC; Product Range:XF Series; Enclosure Material:-; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Depth:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 24B5823
Product Name Fan Box, 187.45 X 225.55Mm, 115Vac; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Cooling Only Personal Air Conditioners -  - Vortec
Specs
Type Personal Air Conditioners ( PAC )
Application Personal Air Conditioners ( PAC )
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Ducted Split Wine Cellar Cooling Units -  - Air Innovations LLC
Specs
Type Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 1000 to 16195 BTU/hr (293 to 4747 W)
View Details