Hammond Electronics, Inc. Fan Box, 143 X 187.5Mm, 115Vac; Product Range Hammond XF4115

Description
FAN BOX, 143 X 187.5MM, 115VAC; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
Description
FAN BOX, 143 X 187.5MM, 115VAC; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Fan Box, part number 24B5821, is designed for effective cooling in enclosures, utilizing a filtered fan system that can operate on 115 VAC at 50/60 Hz. It features a washable aluminum filter grill that is easily accessible for cleaning, ensuring optimal airflow and dust collection. The unit is constructed from heavy-gauge steel, providing durability, and is equipped with attractive stainless steel grills. It operates quietly and can be configured for either pressurization or exhaust, depending on installation needs. The fan box includes 12" lead wires and is UR/CUR/CE approved, with CSA listing applicable to the fan only. Each package comes with one grill and filter, while additional exhaust grills and filters must be ordered separately.

Datasheet Summary
Powered by GS/AI

The Fan Box, part number 24B5821, is designed for effective cooling in enclosures, utilizing a filtered fan system that can operate on 115 VAC at 50/60 Hz. It features a washable aluminum filter grill that is easily accessible for cleaning, ensuring optimal airflow and dust collection. The unit is constructed from heavy-gauge steel, providing durability, and is equipped with attractive stainless steel grills. It operates quietly and can be configured for either pressurization or exhaust, depending on installation needs. The fan box includes 12" lead wires and is UR/CUR/CE approved, with CSA listing applicable to the fan only. Each package comes with one grill and filter, while additional exhaust grills and filters must be ordered separately.

Suppliers

Company
Product
Description
Supplier Links
Fan Box, 143 X 187.5Mm, 115Vac; Product Range Hammond - 24B5821 - Newark, An Avnet Company
Chicago, IL, United States
Fan Box, 143 X 187.5Mm, 115Vac; Product Range Hammond
24B5821
Fan Box, 143 X 187.5Mm, 115Vac; Product Range Hammond 24B5821
FAN BOX, 143 X 187.5MM, 115VAC; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

FAN BOX, 143 X 187.5MM, 115VAC; Product Range:-; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:-; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:-; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 24B5821
Product Name Fan Box, 143 X 187.5Mm, 115Vac; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Personal Forklift Cabin Air Conditioner - Cabin Cool System - M100 - Air Innovations LLC
Specs
Type Cabin
Application Industrial
Voltage 12VDC; 48V
View Details