Hammond Electronics, Inc. Transformer, Low Voltage, 8Va; Input Voltage Hammond VT59A

Description
TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:600V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT Series RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:600V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Low Voltage, 8Va; Input Voltage Hammond - 50H5506 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Low Voltage, 8Va; Input Voltage Hammond
50H5506
Transformer, Low Voltage, 8Va; Input Voltage Hammond 50H5506
TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:600V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT Series RoHS Compliant: Yes

TRANSFORMER, LOW VOLTAGE, 8VA; Input Voltage:600V; Output Voltage:120V; Power Rating:8VA; Frequency Range:50Hz / 60Hz; Accuracy Class:Class 1.2; Transformer Mounting:Panel Mount; Transformer Terminals:Screw; Product Range:VT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H5506
Product Name Transformer, Low Voltage, 8Va; Input Voltage Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Pulse Transformers - 486-5479-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details