Hammond Electronics, Inc. Cabinet Heater, 60W, 250V; Voltage Rating Vac Hammond SHG14005

Description
CABINET HEATER, 60W, 250V; Voltage Rating VAC:250V; Output Power:60W; External Height - Metric:175mm; External Width - Metric:70mm; External Depth - Metric:50mm; External Height - Imperial:6.9"; External Width - Imperial:2.8" RoHS Compliant: Yes
Datasheet
Description
CABINET HEATER, 60W, 250V; Voltage Rating VAC:250V; Output Power:60W; External Height - Metric:175mm; External Width - Metric:70mm; External Depth - Metric:50mm; External Height - Imperial:6.9"; External Width - Imperial:2.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Heater, 60W, 250V; Voltage Rating Vac Hammond - 01J1633 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Heater, 60W, 250V; Voltage Rating Vac Hammond
01J1633
Cabinet Heater, 60W, 250V; Voltage Rating Vac Hammond 01J1633
CABINET HEATER, 60W, 250V; Voltage Rating VAC:250V; Output Power:60W; External Height - Metric:175mm; External Width - Metric:70mm; External Depth - Metric:50mm; External Height - Imperial:6.9"; External Width - Imperial:2.8" RoHS Compliant: Yes

CABINET HEATER, 60W, 250V; Voltage Rating VAC:250V; Output Power:60W; External Height - Metric:175mm; External Width - Metric:70mm; External Depth - Metric:50mm; External Height - Imperial:6.9"; External Width - Imperial:2.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Heaters
Product Number 01J1633
Product Name Cabinet Heater, 60W, 250V; Voltage Rating Vac Hammond
Heater Type Specialty Industrial Heaters; Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Cabinet Heaters
Unlock Full Specs
to access all available technical data

Similar Products

PTC Air Heaters – MH Type - MH(W)-1140S-93S - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Heater Type Air Heater
Fuel / Energy Source Electric
Heating Capacity 1.55 kW (5.29 MBH)
View Details
Single Ended Heaters -  - Backer-Springfield
Backer-Springfield
Specs
Heater Type Tubular Heaters
Fuel / Energy Source Electric
View Details
Duct Heater -  - Gaumer Process
Gaumer Process
Specs
Heater Type Air Heater; Duct Heater
Fuel / Energy Source Electric
View Details
Hydroheater®/Jetcooker™ -  - Hydro-Thermal Corporation
Hydro-Thermal Corporation
Specs
Heater Type Steam Injection Heater
Fuel / Energy Source Water/Steam
Sleeve (Sheath) Material None
View Details