Hammond Electronics, Inc. Rack Cabinet, 3U, 19, Steel; Cabinet Type Hammond SDC243U17BK

Description
RACK CABINET, 3U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:SDC Series; Rack U Height:3U; External Height - Imperial:6.25"; External Width - Imperial:24"; External Depth - Imperial:17.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 3U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:SDC Series; Rack U Height:3U; External Height - Imperial:6.25"; External Width - Imperial:24"; External Depth - Imperial:17.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 3U, 19, Steel; Cabinet Type Hammond - 17AC3832 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 3U, 19, Steel; Cabinet Type Hammond
17AC3832
Rack Cabinet, 3U, 19, Steel; Cabinet Type Hammond 17AC3832
RACK CABINET, 3U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:SDC Series; Rack U Height:3U; External Height - Imperial:6.25"; External Width - Imperial:24"; External Depth - Imperial:17.5"; Enclosure Material:Steel RoHS Compliant: Yes

RACK CABINET, 3U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:SDC Series; Rack U Height:3U; External Height - Imperial:6.25"; External Width - Imperial:24"; External Depth - Imperial:17.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 17AC3832
Product Name Rack Cabinet, 3U, 19, Steel; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Bending tool storage - N5BAEG-4402L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details