Hammond Electronics, Inc. Enclosures; Enclosure Type Hammond SCEM351619WH

Description
ENCLOSURES; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:190.5mm; External Width - Metric:356mm; External Depth - Metric:165mm; IP Rating:IP20; Body Color:Blue, Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURES; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:190.5mm; External Width - Metric:356mm; External Depth - Metric:165mm; IP Rating:IP20; Body Color:Blue, Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Enclosure Type Hammond - 94F4787 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Enclosure Type Hammond
94F4787
Enclosures; Enclosure Type Hammond 94F4787
ENCLOSURES; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:190.5mm; External Width - Metric:356mm; External Depth - Metric:165mm; IP Rating:IP20; Body Color:Blue, Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:190.5mm; External Width - Metric:356mm; External Depth - Metric:165mm; IP Rating:IP20; Body Color:Blue, Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4787
Product Name Enclosures; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 7.5 inch (191 mm)
Width 14.02 inch (356 mm)
Depth 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
PCB Mounting Enclosures - 2372830 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Tin Plated Steel
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1437MX - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 14 inch (356 mm)
Width 13 inch (330 mm)
View Details
4 suppliers