Hammond Electronics, Inc. Enclosures; Enclosure Type Hammond SCEM251619WH

Description
ENCLOSURES; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:190.5mm; External Width - Metric:254mm; External Depth - Metric:165mm; IP Rating:IP20; Body Color:Blue, Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURES; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:190.5mm; External Width - Metric:254mm; External Depth - Metric:165mm; IP Rating:IP20; Body Color:Blue, Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosures; Enclosure Type Hammond - 94F4786 - Newark, An Avnet Company
Chicago, IL, United States
Enclosures; Enclosure Type Hammond
94F4786
Enclosures; Enclosure Type Hammond 94F4786
ENCLOSURES; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:190.5mm; External Width - Metric:254mm; External Depth - Metric:165mm; IP Rating:IP20; Body Color:Blue, Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURES; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:190.5mm; External Width - Metric:254mm; External Depth - Metric:165mm; IP Rating:IP20; Body Color:Blue, Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4786
Product Name Enclosures; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 7.5 inch (191 mm)
Width 10 inch (254 mm)
Depth 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 12 inch (305 mm)
View Details
5 suppliers