Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond SCEM161414WH

Description
ENCLOSURE, INSTRUMENT, ALUMINUM BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:139.7mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP20; Body Color:Blue, Grey RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINUM BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:139.7mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP20; Body Color:Blue, Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, Aluminum Blue/Grey (part number 94F4835) is designed for effective convection ventilation, featuring slots in the bottom and removable rear panels. It is constructed from aluminum with a satin blue finish and a contemporary grey panel. The enclosure is supplied with necessary hardware and rubber feet for stability. Additionally, replacement screws are available (part number 1421J6, packaged as six 6-32 Philips head screws). The enclosure has an external height of 139.7 mm, width of 165 mm, and depth of 140 mm, with an IP rating of IP20, indicating it is suitable for indoor use.

Datasheet Summary
Powered by GS/AI

The Enclosure, Instrument, Aluminum Blue/Grey (part number 94F4835) is designed for effective convection ventilation, featuring slots in the bottom and removable rear panels. It is constructed from aluminum with a satin blue finish and a contemporary grey panel. The enclosure is supplied with necessary hardware and rubber feet for stability. Additionally, replacement screws are available (part number 1421J6, packaged as six 6-32 Philips head screws). The enclosure has an external height of 139.7 mm, width of 165 mm, and depth of 140 mm, with an IP rating of IP20, indicating it is suitable for indoor use.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond - 94F4835 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond
94F4835
Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond 94F4835
ENCLOSURE, INSTRUMENT, ALUMINUM BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:139.7mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP20; Body Color:Blue, Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:139.7mm; External Width - Metric:165mm; External Depth - Metric:140mm; IP Rating:IP20; Body Color:Blue, Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 94F4835
Product Name Enclosure, Instrument, Aluminum Blue/grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 5.5 inch (140 mm)
Width 6.5 inch (165 mm)
Depth 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details