Hammond Electronics, Inc. Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond SCEM161110WH

Description
ENCLOSURE, INSTRUMENT, ALUM, BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:169.7mm; External Depth - Metric:119.6mm; IP Rating:IP20; Body Color:Blue, GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, ALUM, BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:169.7mm; External Depth - Metric:119.6mm; IP Rating:IP20; Body Color:Blue, GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond - 92B1669 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond
92B1669
Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond 92B1669
ENCLOSURE, INSTRUMENT, ALUM, BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:169.7mm; External Depth - Metric:119.6mm; IP Rating:IP20; Body Color:Blue, GreyRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUM, BLUE/GREY; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:106.9mm; External Width - Metric:169.7mm; External Depth - Metric:119.6mm; IP Rating:IP20; Body Color:Blue, GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 92B1669
Product Name Enclosure, Instrument, Alum, Blue/grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.21 inch (107 mm)
Width 6.68 inch (170 mm)
Depth 4.71 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325383 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 6.89 inch (175 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHO8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers