Hammond Electronics, Inc. Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond RZ0304C

Description
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:39.88mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:39.88mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond - 02AH0244 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond
02AH0244
Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond 02AH0244
SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:39.88mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, ABS/PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS, Polycarbonate; External Height - Metric:39.88mm; External Width - Metric:65mm; External Depth - Metric:115mm; IP Rating:IP65; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02AH0244
Product Name Small Enclosure, Abs/pc, Grey/clear; Enclosure Type Hammond
Length 1.57 inch (39.88 mm)
Width 2.56 inch (65 mm)
Depth 4.53 inch (115 mm)
Material Polycarbonate; ABS; ABS, Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414SCM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details