Hammond Electronics, Inc. Small Enclosure, Pc, White; Enclosure Type Hammond RZ0218

Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, White; Enclosure Type Hammond - 02AH0231 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, White; Enclosure Type Hammond
02AH0231
Small Enclosure, Pc, White; Enclosure Type Hammond 02AH0231
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:146mm; External Depth - Metric:222mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02AH0231
Product Name Small Enclosure, Pc, White; Enclosure Type Hammond
Length 2.17 inch (55.1 mm)
Width 5.75 inch (146 mm)
Depth 8.74 inch (222 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers