Hammond Electronics, Inc. Small Enclosure, Pc, White; Enclosure Type Hammond RZ0214

Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:121mm; External Depth - Metric:171mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:121mm; External Depth - Metric:171mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 02AH0229, is designed for both indoor and outdoor applications, featuring a robust construction from ABS plastic and polycarbonate. It meets the IP65 rating, ensuring protection against dust and water ingress. The enclosure is suitable for mounting printed circuit boards or DIN rail components, with internal mounting points provided for convenience. The lid is gasketed and employs a two-piece tongue and groove design, enhancing its sealing capabilities against environmental factors. The enclosure is equipped with self-captivating screws for easy installation, and wall-mounting is facilitated by holes located outside the gasket perimeter. The operating temperature range is from -30 degrees Celsius to +80 degrees Celsius for the ABS version, and from -40 degrees Celsius to +130 degrees Celsius for the polycarbonate version. This enclosure is available in a white color, making it a versatile choice for various applications.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 02AH0229, is designed for both indoor and outdoor applications, featuring a robust construction from ABS plastic and polycarbonate. It meets the IP65 rating, ensuring protection against dust and water ingress. The enclosure is suitable for mounting printed circuit boards or DIN rail components, with internal mounting points provided for convenience. The lid is gasketed and employs a two-piece tongue and groove design, enhancing its sealing capabilities against environmental factors. The enclosure is equipped with self-captivating screws for easy installation, and wall-mounting is facilitated by holes located outside the gasket perimeter. The operating temperature range is from -30 degrees Celsius to +80 degrees Celsius for the ABS version, and from -40 degrees Celsius to +130 degrees Celsius for the polycarbonate version. This enclosure is available in a white color, making it a versatile choice for various applications.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, White; Enclosure Type Hammond - 02AH0229 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, White; Enclosure Type Hammond
02AH0229
Small Enclosure, Pc, White; Enclosure Type Hammond 02AH0229
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:121mm; External Depth - Metric:171mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:121mm; External Depth - Metric:171mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 02AH0229
Product Name Small Enclosure, Pc, White; Enclosure Type Hammond
Length 2.17 inch (55.1 mm)
Width 4.76 inch (121 mm)
Depth 6.73 inch (171 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1602 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 3.07 inch (77.98 mm)
View Details
3 suppliers