Hammond Electronics, Inc. Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond RSVS1931BK1

Description
VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:423mm; External Depth - Metric:787mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:16.6"; External Depth - Imperial:31" RoHS Compliant: Yes
Datasheet
Description
VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:423mm; External Depth - Metric:787mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:16.6"; External Depth - Imperial:31" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond - 84C9876 - Newark, An Avnet Company
Chicago, IL, United States
Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond
84C9876
Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond 84C9876
VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:423mm; External Depth - Metric:787mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:16.6"; External Depth - Imperial:31" RoHS Compliant: Yes

VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:423mm; External Depth - Metric:787mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:16.6"; External Depth - Imperial:31" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 84C9876
Product Name Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Racks - 2228268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details