Custom Made Boxes, Inc. 36" x 12" x 86" - 4 Shelf- Wire Shelving Add-On Unit WS361286A

Description
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS361286. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.
Description
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS361286. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.

Suppliers

Company
Product
Description
Supplier Links
36
Des Moines, IA, USA
36" x 12" x 86" - 4 Shelf- Wire Shelving Add-On Unit
WS361286A
36" x 12" x 86" - 4 Shelf- Wire Shelving Add-On Unit WS361286A
Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts. Configuration options include straight line, back-to-back and right angles (L-Shape). Includes four shelves, two posts and eight S-hook connectors. Additional Shelves and Accessories sold separately. Use with Starter Unit WS361286. Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.

Additional Add-On Kits allow you to expand your Starter Kits by sharing a set of posts.

  • Configuration options include straight line, back-to-back and right angles (L-Shape).
  • Includes four shelves, two posts and eight S-hook connectors.
  • Additional Shelves and Accessories sold separately.
  • Use with Starter Unit WS361286.
  • Please Note: Starter Unit with Add-On Unit cannot be made mobile with casters.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Shelving and Racking
Product Number WS361286A
Product Name 36" x 12" x 86" - 4 Shelf- Wire Shelving Add-On Unit
Category Commercial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE3034 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
72
Specs
Category Commercial
Type Wire
Depth 18 inch (457 mm)
View Details