Hammond Electronics, Inc. Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond RSVS1918BK1

Description
VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12" RoHS Compliant: Yes
Datasheet
Description
VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond - 18C0626 - Newark, An Avnet Company
Chicago, IL, United States
Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond
18C0626
Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond 18C0626
VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12" RoHS Compliant: Yes

VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.9"; External Depth - Imperial:18.12" RoHS Compliant: Yes

Supplier's Site Datasheet
Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond - 96W3183 - Newark, An Avnet Company
Chicago, IL, United States
Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond
96W3183
Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond 96W3183
VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.89"; External Depth - Imperial:18.12"; ProductRoHS Compliant: Yes

VENTED SLIDING SHELF, 2.68IN, STEEL; Rack U Height:1U; External Width - Metric:480mm; External Depth - Metric:460mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:18.89"; External Depth - Imperial:18.12"; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 18C0626
Product Name Vented Sliding Shelf, 2.68In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 2214801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Closed shelving - SRE3024 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details