TELESCOPING SLIDE, 575MM, STEEL; Length:556mm; Extended Length:575mm; Bearing Style:Ball; Carrying Capacity:120lb; Product Range:-; Body Color:Unfinished; Enclosure Material:Steel; External Depth:13mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 99R3767 |
| Product Name | Telescoping Slide, 575Mm, Steel; Length Hammond |