Accuride International, Inc. Heavy Duty Slide 3640A

Description
Load Rating: 75 lb./34 kg. - 200 lb./91 kg. May be side or flat mounted Lateral files in office/home office environments or wider storage drawers such as those found in kitchens, store fixtures, and displays. Dual mounting options: 200 lb. [91 kg]/pair side mount - drawer width 42" 75 lb. [34 kg]/ pair under/flat mount – drawer width 24" Hold-in detent to prevent drawer roll-out and bounce-back 32 mm hole pattern
Datasheet
Description
Load Rating: 75 lb./34 kg. - 200 lb./91 kg. May be side or flat mounted Lateral files in office/home office environments or wider storage drawers such as those found in kitchens, store fixtures, and displays. Dual mounting options: 200 lb. [91 kg]/pair side mount - drawer width 42" 75 lb. [34 kg]/ pair under/flat mount – drawer width 24" Hold-in detent to prevent drawer roll-out and bounce-back 32 mm hole pattern
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Slide - 3640A - Accuride International, Inc.
Santa Fe Springs, CA, United States
Heavy Duty Slide
3640A
Heavy Duty Slide 3640A
Load Rating: 75 lb./34 kg. - 200 lb./91 kg. May be side or flat mounted Lateral files in office/home office environments or wider storage drawers such as those found in kitchens, store fixtures, and displays. Dual mounting options: 200 lb. [91 kg]/pair side mount - drawer width 42" 75 lb. [34 kg]/ pair under/flat mount – drawer width 24" Hold-in detent to prevent drawer roll-out and bounce-back 32 mm hole pattern

Load Rating: 75 lb./34 kg. - 200 lb./91 kg.

May be side or flat mounted

Lateral files in office/home office environments or wider storage drawers such as those found in kitchens, store fixtures, and displays.

  • Dual mounting options:
  • 200 lb. [91 kg]/pair side mount - drawer width 42"
  • 75 lb. [34 kg]/ pair under/flat mount – drawer width 24"
  • Hold-in detent to prevent drawer roll-out and bounce-back
  • 32 mm hole pattern
Supplier's Site Datasheet

Technical Specifications

  Accuride International, Inc.
Product Category Drawer Slides
Product Number 3640A
Product Name Heavy Duty Slide
Unlock Full Specs
to access all available technical data

Similar Products