Hammond Electronics, Inc. Louvered Door Cabinet Rack 69.75In Steel; Accessory Type Hammond RSDL19070CG1

Description
LOUVERED DOOR CABINET RACK 69.75IN STEEL; Accessory Type:Louvered Door; For Use With:REFK Series Cabinet Rack; Enclosure Material:Steel; Body Color:Beige; External Height:69.75"; External Width:18.84"; Body Material:Steel RoHS Compliant: Yes
Description
LOUVERED DOOR CABINET RACK 69.75IN STEEL; Accessory Type:Louvered Door; For Use With:REFK Series Cabinet Rack; Enclosure Material:Steel; Body Color:Beige; External Height:69.75"; External Width:18.84"; Body Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Louvered Door Cabinet Rack 69.75In Steel; Accessory Type Hammond - 99F7571 - Newark, An Avnet Company
Chicago, IL, United States
Louvered Door Cabinet Rack 69.75In Steel; Accessory Type Hammond
99F7571
Louvered Door Cabinet Rack 69.75In Steel; Accessory Type Hammond 99F7571
LOUVERED DOOR CABINET RACK 69.75IN STEEL; Accessory Type:Louvered Door; For Use With:REFK Series Cabinet Rack; Enclosure Material:Steel; Body Color:Beige; External Height:69.75"; External Width:18.84"; Body Material:Steel RoHS Compliant: Yes

LOUVERED DOOR CABINET RACK 69.75IN STEEL; Accessory Type:Louvered Door; For Use With:REFK Series Cabinet Rack; Enclosure Material:Steel; Body Color:Beige; External Height:69.75"; External Width:18.84"; Body Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99F7571
Product Name Louvered Door Cabinet Rack 69.75In Steel; Accessory Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stacking cabinets - R5HHG-3000 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details