Hammond Electronics, Inc. Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond RS5805

Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond - 04N9968 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond
04N9968
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond 04N9968
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:130mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9968
Product Name Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond
Length 9.84 inch (250 mm)
Width 7.87 inch (200 mm)
Depth 5.12 inch (130 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG16G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details