Hammond Electronics, Inc. Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond RS5705

Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:250mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:250mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond - 04N9967 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond
04N9967
Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond 04N9967
ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:250mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, PCB BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:249.9mm; External Width - Metric:200mm; External Depth - Metric:250mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9967
Product Name Enclosure, Pcb Box, Plastic, Gray; Enclosure Type Hammond
Length 9.84 inch (250 mm)
Width 7.87 inch (200 mm)
Depth 9.84 inch (250 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402FV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.1 inch (78.74 mm)
Width 7.1 inch (180 mm)
View Details
4 suppliers