Hammond Electronics, Inc. Small Enclosure, Pc, White; Enclosure Type Hammond RP1370BF

Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Description
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0301, is designed for mounting printed circuit boards or components. It is constructed from light gray ABS plastic or off-white polycarbonate, both of which have a UL flammability rating of UL94 HB. The enclosure features a gasketed lid with a two-piece "tongue & groove" construction, providing protection against oil, dust, and water, and is rated IP65 for ingress protection. The lid includes a smooth recessed area suitable for a membrane, label, or silkscreen, and is secured with self-captivating M3.5 stainless steel machine screws, which are threaded into integral stainless steel bushings for repeated assembly and disassembly. The internal design maximizes mounting options, including molded DIN rail mounting tabs. The enclosure is available with options such as a clear polycarbonate lid or an integral bottom flange, depending on the specific model.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0301, is designed for mounting printed circuit boards or components. It is constructed from light gray ABS plastic or off-white polycarbonate, both of which have a UL flammability rating of UL94 HB. The enclosure features a gasketed lid with a two-piece "tongue & groove" construction, providing protection against oil, dust, and water, and is rated IP65 for ingress protection. The lid includes a smooth recessed area suitable for a membrane, label, or silkscreen, and is secured with self-captivating M3.5 stainless steel machine screws, which are threaded into integral stainless steel bushings for repeated assembly and disassembly. The internal design maximizes mounting options, including molded DIN rail mounting tabs. The enclosure is available with options such as a clear polycarbonate lid or an integral bottom flange, depending on the specific model.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, White; Enclosure Type Hammond - 29AH0301 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, White; Enclosure Type Hammond
29AH0301
Small Enclosure, Pc, White; Enclosure Type Hammond 29AH0301
SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:89.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

SMALL ENCLOSURE, PC, WHITE; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:89.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:White; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0301
Product Name Small Enclosure, Pc, White; Enclosure Type Hammond
Length 3.54 inch (89.9 mm)
Width 5.75 inch (146 mm)
Depth 7.32 inch (186 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455P2202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8.66 inch (220 mm)
Width 4.92 inch (125 mm)
View Details
3 suppliers