Hammond Electronics, Inc. Small Enclosure, Pc, White/clear; Enclosure Type Hammond RP1280C

Description
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, White/clear; Enclosure Type Hammond - 29AH0297 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, White/clear; Enclosure Type Hammond
29AH0297
Small Enclosure, Pc, White/clear; Enclosure Type Hammond 29AH0297
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:146mm; External Depth - Metric:186mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0297
Product Name Small Enclosure, Pc, White/clear; Enclosure Type Hammond
Length 2.95 inch (74.9 mm)
Width 5.75 inch (146 mm)
Depth 7.32 inch (186 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455J1201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 4.72 inch (120 mm)
View Details
5 suppliers