Hammond Electronics, Inc. Small Enclosure, Pc, White/clear; Enclosure Type Hammond RP1240BFC

Description
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, White/clear; Enclosure Type Hammond - 29AH0283 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, White/clear; Enclosure Type Hammond
29AH0283
Small Enclosure, Pc, White/clear; Enclosure Type Hammond 29AH0283
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:125mm; External Depth - Metric:165mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0283
Product Name Small Enclosure, Pc, White/clear; Enclosure Type Hammond
Length 2.95 inch (74.9 mm)
Width 4.92 inch (125 mm)
Depth 6.5 inch (165 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers