Hammond Electronics, Inc. Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond RP1155BFC

Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes
Description
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0237, is constructed from light gray ABS plastic and features a clear polycarbonate lid. It is designed for mounting printed circuit boards or components and is rated IP65, providing protection against dust and water ingress. The enclosure includes a gasketed lid with a two-piece "tongue & groove" construction, ensuring a secure seal against environmental factors. It is equipped with stainless steel hardware for corrosion resistance and includes internal DIN rail mounting tabs for versatile installation options. The enclosure dimensions are 85.1mm in height, 85mm in width, and 125mm in depth, making it suitable for compact applications.

Datasheet Summary
Powered by GS/AI

The Small Enclosure, part number 29AH0237, is constructed from light gray ABS plastic and features a clear polycarbonate lid. It is designed for mounting printed circuit boards or components and is rated IP65, providing protection against dust and water ingress. The enclosure includes a gasketed lid with a two-piece "tongue & groove" construction, ensuring a secure seal against environmental factors. It is equipped with stainless steel hardware for corrosion resistance and includes internal DIN rail mounting tabs for versatile installation options. The enclosure dimensions are 85.1mm in height, 85mm in width, and 125mm in depth, making it suitable for compact applications.

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond - 29AH0237 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
29AH0237
Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond 29AH0237
SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes

SMALL ENCLOSURE, ABS, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:ABS; External Height - Metric:85.1mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:Grey, Transparent; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0237
Product Name Small Enclosure, Abs, Grey/clear; Enclosure Type Hammond
Length 3.35 inch (85.1 mm)
Width 3.35 inch (85 mm)
Depth 4.92 inch (125 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 7.17 inch (182 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435H - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 9.5 inch (241 mm)
Width 6.25 inch (159 mm)
View Details
4 suppliers