Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond RP1150

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond - 04N9935 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
04N9935
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond 04N9935
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:125mm; External Width - Metric:85mm; External Depth - Metric:85mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9935
Product Name Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
Length 4.92 inch (125 mm)
Width 3.35 inch (85 mm)
Depth 3.35 inch (85 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455NC1202 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers