Hammond Electronics, Inc. Small Enclosure, Pc, White/clear; Enclosure Type Hammond RP1120C

Description
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Pc, White/clear; Enclosure Type Hammond - 29AH0215 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Pc, White/clear; Enclosure Type Hammond
29AH0215
Small Enclosure, Pc, White/clear; Enclosure Type Hammond 29AH0215
SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona te; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes

SMALL ENCLOSURE, PC, WHITE/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbonate; External Height - Metric:39.88mm; External Width - Metric:85mm; External Depth - Metric:125mm; IP Rating:IP65; Body Color:White, Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0215
Product Name Small Enclosure, Pc, White/clear; Enclosure Type Hammond
Length 1.57 inch (39.88 mm)
Width 3.35 inch (85 mm)
Depth 4.92 inch (125 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers