Hammond Electronics, Inc. Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond RP1095

Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a DIN rail type made from light gray ABS plastic, designed for mounting printed circuit boards or components. It features a gasketed lid with a two-piece "tongue & groove" construction, providing protection against oil, dust, and water, and is rated IP65 for ingress protection. The enclosure includes internal DIN rail mounting tabs and PC board mounting posts, maximizing internal mounting options. The lid is secured with self-captivating M3.5 stainless steel machine screws, which are threaded into corrosion-resistant bushings for repeated assembly and disassembly. The product is RoHS compliant and suitable for various applications requiring a durable and protective housing.

Datasheet Summary
Powered by GS/AI

The enclosure is a DIN rail type made from light gray ABS plastic, designed for mounting printed circuit boards or components. It features a gasketed lid with a two-piece "tongue & groove" construction, providing protection against oil, dust, and water, and is rated IP65 for ingress protection. The enclosure includes internal DIN rail mounting tabs and PC board mounting posts, maximizing internal mounting options. The lid is secured with self-captivating M3.5 stainless steel machine screws, which are threaded into corrosion-resistant bushings for repeated assembly and disassembly. The product is RoHS compliant and suitable for various applications requiring a durable and protective housing.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond - 04N9930 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
04N9930
Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond 04N9930
ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, PLASTIC, GRAY; Enclosure Type:DIN Rail; Enclosure Material:ABS; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:55mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9930
Product Name Enclosure, Din Rail, Plastic, Gray; Enclosure Type Hammond
Length 4.13 inch (105 mm)
Width 2.95 inch (75 mm)
Depth 2.17 inch (55 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers