Hammond Electronics, Inc. Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond RP1080

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond - 04N9926 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
04N9926
Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond 04N9926
ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbona te; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE WHITE; Enclosure Type:DIN Rail; Enclosure Material:Polycarbonate; External Height - Metric:104.9mm; External Width - Metric:75mm; External Depth - Metric:40mm; IP Rating:IP65; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 04N9926
Product Name Enclosure, Din Rail, Polycarbonate White; Enclosure Type Hammond
Length 4.13 inch (105 mm)
Width 2.95 inch (75 mm)
Depth 1.57 inch (40 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 7.68 inch (195 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM50G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details